Acer logo

Acer AT 2055 50,8 cm (20") HD+ Black 300 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122433
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Acer AT 2055 50,8 cm (20") HD+ Black 300 cd/m²:

Acer AT 2055, 50,8 cm (20"), 1600 x 900 pixels, HD+, LCD, Black

Long summary description Acer AT 2055 50,8 cm (20") HD+ Black 300 cd/m²:

Acer AT 2055. Display diagonal: 50,8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.