Acer logo

Acer AT3201W 81,3 cm (32") HD Silver 500 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59655
Info modified on:
18 Jan 2024, 17:36:06
Short summary description Acer AT3201W 81,3 cm (32") HD Silver 500 cd/m²:

Acer AT3201W, 81,3 cm (32"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Acer AT3201W 81,3 cm (32") HD Silver 500 cd/m²:

Acer AT3201W. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 12 ms, Contrast ratio (typical): 800:1. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.