Acer logo

Acer V193HQLb computer monitor 47 cm (18.5") 1366 x 768 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63488
Info modified on:
22 Aug 2022, 16:25:36
Short summary description Acer V193HQLb computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

Acer V193HQLb, 47 cm (18.5"), 1366 x 768 pixels, 5 ms, Black

Long summary description Acer V193HQLb computer monitor 47 cm (18.5") 1366 x 768 pixels Black:

Acer V193HQLb. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.