Acer logo

Acer B243HL bmdrz computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147350
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer B243HL bmdrz computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Acer B243HL bmdrz, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Acer B243HL bmdrz computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Acer B243HL bmdrz. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.