Acer logo

Acer B223WGOKymdr computer monitor 55,9 cm (22") 1680 x 1050 pixels Grey

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53854
Info modified on:
30 Dec 2024, 17:23:43
Short summary description Acer B223WGOKymdr computer monitor 55,9 cm (22") 1680 x 1050 pixels Grey:

Acer B223WGOKymdr, 55,9 cm (22"), 1680 x 1050 pixels, 5 ms, Grey

Long summary description Acer B223WGOKymdr computer monitor 55,9 cm (22") 1680 x 1050 pixels Grey:

Acer B223WGOKymdr. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product color: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.