Acer logo

Acer X203W computer monitor 50,8 cm (20") 1680 x 1050 pixels Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55806
Info modified on:
22 Aug 2022, 16:26:00
Short summary description Acer X203W computer monitor 50,8 cm (20") 1680 x 1050 pixels Silver:

Acer X203W, 50,8 cm (20"), 1680 x 1050 pixels, 5 ms, Silver

Long summary description Acer X203W computer monitor 50,8 cm (20") 1680 x 1050 pixels Silver:

Acer X203W. Display diagonal: 50,8 cm (20"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.