Acer logo

Acer Monitor AC713 17CRT TCO03 monitor CRT 1280 x 1024 pixels 43,2 cm (17")

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138055
Info modified on:
04 Apr 2019, 04:12:48
Short summary description Acer Monitor AC713 17CRT TCO03 monitor CRT 1280 x 1024 pixels 43,2 cm (17"):

Acer Monitor AC713 17CRT TCO03, 43,2 cm (17"), Flat Square Tube, with Invar mask, 1280 x 1024 pixels, 25,5 cm, 30 cm, H. V. Separate / TTL, Composite H+V / TTL

Long summary description Acer Monitor AC713 17CRT TCO03 monitor CRT 1280 x 1024 pixels 43,2 cm (17"):

Acer Monitor AC713 17CRT TCO03. Display diagonal: 43,2 cm (17"), Type: Flat Square Tube, with Invar mask, Display resolution: 1280 x 1024 pixels. Certification: UL, CUL, FCC-B, CE, TUV/GS, DHHS, EN 60950, IEC 61000-4, MPR-II, TCO '03(Option) . Dimensions (WxDxH): 418,5 x 404,5 x 426 mm, Weight: 1,6 kg. Recommended resolution: 1024 x 768@ 85 Hz. Monitor maximum power consumption: 75 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.