Acer logo

Acer Extensa M2610 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35305
Info modified on:
10 Aug 2024, 10:58:44
Short summary description Acer Extensa M2610 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black:

Acer Extensa M2610, 3,7 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description Acer Extensa M2610 Intel® Core™ i3 i3-4170 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional PC Black:

Acer Extensa M2610. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4170. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 220 W. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.