Acer logo

Acer Veriton ES2735G Intel® Celeron® G G4930 4 GB DDR4-SDRAM 256 GB SSD FreeDOS Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14473
Info modified on:
10 Aug 2024, 11:10:41
Short summary description Acer Veriton ES2735G Intel® Celeron® G G4930 4 GB DDR4-SDRAM 256 GB SSD FreeDOS Desktop PC Black:

Acer Veriton ES2735G, 3,2 GHz, Intel® Celeron® G, 4 GB, 256 GB, DVD±RW, FreeDOS

Long summary description Acer Veriton ES2735G Intel® Celeron® G G4930 4 GB DDR4-SDRAM 256 GB SSD FreeDOS Desktop PC Black:

Acer Veriton ES2735G. Processor frequency: 3,2 GHz, Processor family: Intel® Celeron® G, Processor model: G4930. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 610. Operating system installed: FreeDOS. Power supply: 180 W. Chassis type: Desktop. Product type: PC. Weight: 10 kg. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.