Acer logo

Acer Veriton X2631G Intel Pentium G G3240 4 GB DDR3-SDRAM 500 GB HDD FreeDOS SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56758
Info modified on:
26 Jun 2024, 06:12:25
Short summary description Acer Veriton X2631G Intel Pentium G G3240 4 GB DDR3-SDRAM 500 GB HDD FreeDOS SFF PC Black:

Acer Veriton X2631G, 3,1 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, FreeDOS

Long summary description Acer Veriton X2631G Intel Pentium G G3240 4 GB DDR3-SDRAM 500 GB HDD FreeDOS SFF PC Black:

Acer Veriton X2631G. Processor frequency: 3,1 GHz, Processor family: Intel Pentium G, Processor model: G3240. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.