Acer logo

Acer Veriton M4620G Intel Pentium G G2120 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86264
Info modified on:
14 Mar 2024, 19:15:42
Short summary description Acer Veriton M4620G Intel Pentium G G2120 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

Acer Veriton M4620G, 3,1 GHz, Intel Pentium G, 4 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description Acer Veriton M4620G Intel Pentium G G2120 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional PC Black:

Acer Veriton M4620G. Processor frequency: 3,1 GHz, Processor family: Intel Pentium G, Processor model: G2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.