Acer logo

Acer Veriton X4620 Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78109
Info modified on:
23 Jul 2024, 20:31:15
Short summary description Acer Veriton X4620 Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black:

Acer Veriton X4620, 3,4 GHz, Intel® Core™ i7, 4 GB, 500 GB, DVD Super Multi, FreeDOS

Long summary description Acer Veriton X4620 Intel® Core™ i7 i7-3770 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Micro Tower PC Black:

Acer Veriton X4620. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: FreeDOS. Power supply: 220 W. Chassis type: Micro Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.