Acer Revo One I6102 NL, 2,2 GHz, Intel® Core™ i5, i5-5200U, 4 GB, 128 GB, Windows 10 Home
Acer Revo One I6102 NL. Processor frequency: 2,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-5200U. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Desktop. Product type: Mini PC. Product color: White