Acer logo

Acer Aspire XC-705 Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81692
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire XC-705 Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home Desktop PC Black:

Acer Aspire XC-705, 3,2 GHz, Intel® Core™ i5, 12 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire XC-705 Intel® Core™ i5 i5-4460 12 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720 Windows 10 Home Desktop PC Black:

Acer Aspire XC-705. Processor frequency: 3,2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.