Acer logo

Acer Aspire XC-603 I2700 NL Intel® Celeron® J1900 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65532
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire XC-603 I2700 NL Intel® Celeron® J1900 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 SFF PC Black:

Acer Aspire XC-603 I2700 NL, 2 GHz, Intel® Celeron®, 4 GB, 500 GB, DVD Super Multi, Windows 8.1

Long summary description Acer Aspire XC-603 I2700 NL Intel® Celeron® J1900 4 GB DDR3-SDRAM 500 GB HDD Windows 8.1 SFF PC Black:

Acer Aspire XC-603 I2700 NL. Processor frequency: 2 GHz, Processor family: Intel® Celeron®, Processor model: J1900. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.