Acer logo

Acer Aspire XC-605 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 635 Windows 8.1 SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70217
Info modified on:
10 Aug 2024, 09:51:53
Short summary description Acer Aspire XC-605 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 635 Windows 8.1 SFF PC Black:

Acer Aspire XC-605, 3,1 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD±RW, Windows 8.1

Long summary description Acer Aspire XC-605 Intel® Core™ i5 i5-4440 8 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 635 Windows 8.1 SFF PC Black:

Acer Aspire XC-605. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4440. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 635. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.