Acer logo

Acer Aspire AXC-605-UR10 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 SFF PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53902
Info modified on:
10 Aug 2024, 07:35:08
Short summary description Acer Aspire AXC-605-UR10 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 SFF PC Black:

Acer Aspire AXC-605-UR10, 3,4 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description Acer Aspire AXC-605-UR10 Intel® Core™ i3 i3-4130 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 SFF PC Black:

Acer Aspire AXC-605-UR10. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4130. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: SFF. Product type: PC. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.