Acer logo

Acer Revo RL70 AMD E E-450 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Nettop Mini PC Black

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46728
Info modified on:
19 Mar 2021, 15:59:26
Short summary description Acer Revo RL70 AMD E E-450 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Nettop Mini PC Black:

Acer Revo RL70, 1,65 GHz, AMD E, E-450, 4 GB, 500 GB, Windows 8

Long summary description Acer Revo RL70 AMD E E-450 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Nettop Mini PC Black:

Acer Revo RL70. Processor frequency: 1,65 GHz, Processor family: AMD E, Processor model: E-450. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Operating system installed: Windows 8. Chassis type: Nettop. Product type: Mini PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.