Acer logo

Acer Predator 610 Intel® Core™ i5 i5-3450 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 7670 Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16420
Info modified on:
07 Oct 2024, 17:12:59
Short summary description Acer Predator 610 Intel® Core™ i5 i5-3450 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 7670 Windows 7 Home Premium Tower PC Black:

Acer Predator 610, 3,1 GHz, Intel® Core™ i5, 8 GB, 2 TB, DVD±RW, Windows 7 Home Premium

Long summary description Acer Predator 610 Intel® Core™ i5 i5-3450 8 GB DDR3-SDRAM 2 TB AMD Radeon HD 7670 Windows 7 Home Premium Tower PC Black:

Acer Predator 610. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3450. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500, Discrete graphics card model: AMD Radeon HD 7670. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.