Acer logo

Acer Aspire 3985 Intel® Core™ i5 i5-3350P 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51123
Info modified on:
23 Jul 2024, 20:29:39
Short summary description Acer Aspire 3985 Intel® Core™ i5 i5-3350P 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Tower PC Black:

Acer Aspire 3985, 3,1 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD±RW, Windows 8

Long summary description Acer Aspire 3985 Intel® Core™ i5 i5-3350P 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Tower PC Black:

Acer Aspire 3985. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3350P. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. Operating system installed: Windows 8. Power supply: 300 W. Chassis type: Tower. Product type: PC. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.