Acer logo

Acer Aspire XC-1660 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38637
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Acer Aspire XC-1660 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Black:

Acer Aspire XC-1660, 3,7 GHz, Intel® Core™ i3, i3-10105, 8 GB, 512 GB, Windows 10 Home

Long summary description Acer Aspire XC-1660 Intel® Core™ i3 i3-10105 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GT 730 Windows 10 Home Desktop PC Black:

Acer Aspire XC-1660. Processor frequency: 3,7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-10105. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GT 730. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Desktop. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.