Acer Revo Cube RN76, 2,5 GHz, Intel® Core™ i5, i5-7200U, 0 GB, DDR4-SDRAM, 0 GB
Acer Revo Cube RN76. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7200U. Internal memory: 0 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 0 GB. On-board graphics card model: Intel® HD Graphics 620. Wi-Fi. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,2 kg. Product color: White