Acer logo

Acer Aspire XC-330 AMD A4 A4-9120 4 GB DDR4-SDRAM 1 TB HDD Linux Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113697
Info modified on:
10 Aug 2024, 11:45:44
Short summary description Acer Aspire XC-330 AMD A4 A4-9120 4 GB DDR4-SDRAM 1 TB HDD Linux Desktop PC Black:

Acer Aspire XC-330, 2,2 GHz, AMD A4, 4 GB, 1 TB, DVD Super Multi DL, Linux

Long summary description Acer Aspire XC-330 AMD A4 A4-9120 4 GB DDR4-SDRAM 1 TB HDD Linux Desktop PC Black:

Acer Aspire XC-330. Processor frequency: 2,2 GHz, Processor family: AMD A4, Processor model: A4-9120. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R3. Operating system installed: Linux. Power supply: 65 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.