Acer Aspire TC-281, 3,5 GHz, AMD A10, 12 GB, 1 TB, DVD Super Multi, Windows 10 Home
Acer Aspire TC-281. Processor frequency: 3,5 GHz, Processor family: AMD A10, Processor model: A10-9700. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: NVIDIA® GeForce® GT 720. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 220 W. Chassis type: Desktop. Product type: PC