Acer logo

Acer Aspire TC-280 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159571
Info modified on:
10 Aug 2024, 09:21:24
Short summary description Acer Aspire TC-280 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower PC Black:

Acer Aspire TC-280, 3,5 GHz, AMD A10, 8 GB, 1 TB, DVD±RW, Windows 10 Home

Long summary description Acer Aspire TC-280 AMD A10 A10-7800 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 745 Windows 10 Home Tower PC Black:

Acer Aspire TC-280. Processor frequency: 3,5 GHz, Processor family: AMD A10, Processor model: A10-7800. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: NVIDIA® GeForce® GTX 745. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 300 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.