Acer Veriton Z4660G, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 8 GB, 128 GB, Windows 10 Pro
Acer Veriton Z4660G. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: TFT. Processor family: Intel® Core™ i3, Processor frequency: 3,6 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Pro. Product color: Black