Acer Aspire Z3-115, 58,4 cm (23"), Full HD, AMD E, 4 GB, 500 GB, Windows 8.1
Acer Aspire Z3-115. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: AMD E, Processor frequency: 1,5 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R2. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black