Acer Aspire Z3-615, 58,4 cm (23"), Full HD, Intel® Core™ i5, 6 GB, 1 TB, Windows 8.1
Acer Aspire Z3-615. Product type: All-in-One PC. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 1,9 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 840M. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product color: Black