Acer logo

Acer Aspire Z3-600 D7110 NL Intel® Pentium® J2850 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19715
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire Z3-600 D7110 NL Intel® Pentium® J2850 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8:

Acer Aspire Z3-600 D7110 NL, 54,6 cm (21.5"), Full HD, Intel® Pentium®, 4 GB, 500 GB, Windows 8

Long summary description Acer Aspire Z3-600 D7110 NL Intel® Pentium® J2850 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 8:

Acer Aspire Z3-600 D7110 NL. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor family: Intel® Pentium®, Processor frequency: 2,41 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Operating system installed: Windows 8

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.