Acer Aspire 5600U, 58,4 cm (23"), Full HD, Intel® Core™ i5, 8 GB, 1,02 TB, Windows 8
Acer Aspire 5600U. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2,5 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1,02 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GT 630M. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 8. Product color: Black