Acer logo

Acer Aspire C22-860 Intel® Core™ i5 i5-7200U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Linux Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57454
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Acer Aspire C22-860 Intel® Core™ i5 i5-7200U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Linux Silver:

Acer Aspire C22-860, 54,6 cm (21.5"), Full HD, Intel® Core™ i5, 4 GB, 1 TB, Linux

Long summary description Acer Aspire C22-860 Intel® Core™ i5 i5-7200U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Linux Silver:

Acer Aspire C22-860. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i5, Processor frequency: 2,5 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Built-in camera. Operating system installed: Linux. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.