Acer Aspire Z24-880, 60,5 cm (23.8"), Full HD, Intel® Core™ i3, 4 GB, 1 TB, Windows 10 Home
Acer Aspire Z24-880. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Core™ i3, Processor frequency: 3,4 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product color: Silver