Acer Aspire AZ22-780-MC11, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 6 GB, 1 TB, Windows 10 Home
Acer Aspire AZ22-780-MC11. Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: LCD. Processor family: Intel® Core™ i3, Processor frequency: 3,4 GHz. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home. Product color: Black, Silver