Acer logo

Acer Aspire 1650 Intel Atom® D2500 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91772
Info modified on:
19 Jul 2024, 20:05:09
Short summary description Acer Aspire 1650 Intel Atom® D2500 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black:

Acer Aspire 1650, 47 cm (18.5"), Intel Atom®, 2 GB, 500 GB, Windows 7 Starter, Black

Long summary description Acer Aspire 1650 Intel Atom® D2500 47 cm (18.5") 1366 x 768 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Starter Black:

Acer Aspire 1650. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels. Processor family: Intel Atom®, Processor frequency: 1,86 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Starter. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.