Acer logo

Acer Aspire Z3771-MB10B Intel® Core™ i3 i3-2120 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Basic Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157127
Info modified on:
23 Jul 2024, 20:28:51
Short summary description Acer Aspire Z3771-MB10B Intel® Core™ i3 i3-2120 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Basic Wi-Fi 4 (802.11n) Black:

Acer Aspire Z3771-MB10B, 54,6 cm (21.5"), Full HD, Intel® Core™ i3, 6 GB, 1 TB, Windows 7 Home Basic

Long summary description Acer Aspire Z3771-MB10B Intel® Core™ i3 i3-2120 54,6 cm (21.5") 1920 x 1080 pixels Touchscreen 6 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Basic Wi-Fi 4 (802.11n) Black:

Acer Aspire Z3771-MB10B. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3,3 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2000. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Basic. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.