Acer logo

Acer Predator PO3-620 Intel® Core™ i7 i7-10700 12 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88646
Info modified on:
14 Mar 2024, 18:08:01
Short summary description Acer Predator PO3-620 Intel® Core™ i7 i7-10700 12 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Desktop PC Black:

Acer Predator PO3-620, 2,9 GHz, Intel® Core™ i7, i7-10700, 12 GB, 512 GB, Windows 10 Home

Long summary description Acer Predator PO3-620 Intel® Core™ i7 i7-10700 12 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 Windows 10 Home Desktop PC Black:

Acer Predator PO3-620. Processor frequency: 2,9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce GTX 1660. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.