Acer Aspire GX-781, 3,9 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD±RW, FreeDOS
Acer Aspire GX-781. Processor frequency: 3,9 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: FreeDOS. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product color: Black