Acer Aspire GX-781 I9958, 3,6 GHz, Intel® Core™ i7, 12 GB, 1,51 TB, DVD±RW, Windows 10 Home
Acer Aspire GX-781 I9958. Processor frequency: 3,6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,51 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050 Ti. Operating system installed: Windows 10 Home. Power supply: 500 W. Chassis type: Desktop. Product type: PC. Product color: Black