Acer logo

Acer Aspire GX-785-ER11 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 480 Windows 10 Home PC Black, Red

Brand:
Product family:
Product series:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67019
Info modified on:
10 Aug 2024, 09:21:59
Short summary description Acer Aspire GX-785-ER11 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 480 Windows 10 Home PC Black, Red:

Acer Aspire GX-785-ER11, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description Acer Aspire GX-785-ER11 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 480 Windows 10 Home PC Black, Red:

Acer Aspire GX-785-ER11. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: AMD Radeon RX 480. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC. Product color: Black, Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.