Acer AC 100, 2,4 GHz, E3-1260L, 4 GB, DDR3-SDRAM, 2 TB, Blade
Acer AC 100. Processor family: Intel® Xeon® E3 Family, Processor frequency: 2,4 GHz, Processor model: E3-1260L. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2 TB, HDD interface: Serial ATA. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 200 W. Chassis type: Blade