Acer logo

Acer Aspire Predator G7710 Crusader II Intel® Core™ i7 i7-950 12 GB DDR3-SDRAM 2,15 TB NVIDIA® GeForce® GTX 260 Windows Vista Home Premium Tower PC

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31841
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire Predator G7710 Crusader II Intel® Core™ i7 i7-950 12 GB DDR3-SDRAM 2,15 TB NVIDIA® GeForce® GTX 260 Windows Vista Home Premium Tower PC:

Acer Aspire Predator G7710 Crusader II, 3,06 GHz, Intel® Core™ i7, i7-950, 12 GB, 2,15 TB, Windows Vista Home Premium

Long summary description Acer Aspire Predator G7710 Crusader II Intel® Core™ i7 i7-950 12 GB DDR3-SDRAM 2,15 TB NVIDIA® GeForce® GTX 260 Windows Vista Home Premium Tower PC:

Acer Aspire Predator G7710 Crusader II. Processor frequency: 3,06 GHz, Processor family: Intel® Core™ i7, Processor model: i7-950. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 2,15 TB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® GTX 260. Operating system installed: Windows Vista Home Premium. Power supply: 750 W. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.