Acer logo

Acer Aspire G7200 Predator Defender AMD Phenom 9750 4 GB DDR2-SDRAM 640 GB AMD Radeon HD 4850 Windows Vista Home Premium Tower PC

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108966
Info modified on:
07 Oct 2024, 16:36:57
Short summary description Acer Aspire G7200 Predator Defender AMD Phenom 9750 4 GB DDR2-SDRAM 640 GB AMD Radeon HD 4850 Windows Vista Home Premium Tower PC:

Acer Aspire G7200 Predator Defender, 2,4 GHz, AMD Phenom, 4 GB, 640 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire G7200 Predator Defender AMD Phenom 9750 4 GB DDR2-SDRAM 640 GB AMD Radeon HD 4850 Windows Vista Home Premium Tower PC:

Acer Aspire G7200 Predator Defender. Processor frequency: 2,4 GHz, Processor family: AMD Phenom, Processor model: 9750. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 4850. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.