Acer logo

Acer Aspire Z5610 Intel® Core™2 Duo 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4570 Windows 7 Home Premium

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63936
Info modified on:
19 Mar 2021, 16:13:07
Short summary description Acer Aspire Z5610 Intel® Core™2 Duo 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4570 Windows 7 Home Premium:

Acer Aspire Z5610, 58,4 cm (23"), Full HD, Intel® Core™2 Duo, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description Acer Aspire Z5610 Intel® Core™2 Duo 58,4 cm (23") 1920 x 1080 pixels 4 GB DDR3-SDRAM 1 TB AMD Radeon HD 4570 Windows 7 Home Premium:

Acer Aspire Z5610. Display diagonal: 58,4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™2 Duo, Processor frequency: 2,66 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: AMD Radeon HD 4570. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.