Acer logo

Acer Aspire X3812 Intel® Core™2 Quad Q8300 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132120
Info modified on:
07 Oct 2024, 16:36:57
Short summary description Acer Aspire X3812 Intel® Core™2 Quad Q8300 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC:

Acer Aspire X3812, 2,5 GHz, Intel® Core™2 Quad, 4 GB, 320 GB, DVD±RW, Windows 7 Home Premium

Long summary description Acer Aspire X3812 Intel® Core™2 Quad Q8300 4 GB DDR3-SDRAM 320 GB AMD Radeon HD 4350 Windows 7 Home Premium SFF PC:

Acer Aspire X3812. Processor frequency: 2,5 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1066 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 4350. Operating system installed: Windows 7 Home Premium. Power supply: 220 W. Chassis type: SFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.