Acer logo

Acer Aspire X1700 Intel® Pentium® E5200 4 GB DDR2-SDRAM 1 TB AMD Radeon HD 4350 Windows Vista Home Premium SFF PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13915
Info modified on:
07 Oct 2024, 16:36:53
Short summary description Acer Aspire X1700 Intel® Pentium® E5200 4 GB DDR2-SDRAM 1 TB AMD Radeon HD 4350 Windows Vista Home Premium SFF PC:

Acer Aspire X1700, 2,5 GHz, Intel® Pentium®, 4 GB, 1 TB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire X1700 Intel® Pentium® E5200 4 GB DDR2-SDRAM 1 TB AMD Radeon HD 4350 Windows Vista Home Premium SFF PC:

Acer Aspire X1700. Processor frequency: 2,5 GHz, Processor family: Intel® Pentium®, Processor model: E5200. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 4350. Operating system installed: Windows Vista Home Premium. Chassis type: SFF. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.