Acer logo

Acer Aspire X1700 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7100 Windows Vista Home Basic SFF PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82548
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire X1700 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7100 Windows Vista Home Basic SFF PC:

Acer Aspire X1700, 2,33 GHz, Intel® Core™2 Quad, 4 GB, 320 GB, DVD±RW, Windows Vista Home Basic

Long summary description Acer Aspire X1700 Intel® Core™2 Quad Q8200 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 7100 Windows Vista Home Basic SFF PC:

Acer Aspire X1700. Processor frequency: 2,33 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8200. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 7100. Operating system installed: Windows Vista Home Basic. Chassis type: SFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.