Acer logo

Acer Aspire T650 & AL1916Ws Intel® Pentium® 4 524 1 GB DDR-SDRAM 250 GB AMD Radeon Xpress 200 Windows XP Home Edition Tower PC

Brand:
Product family:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64219
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T650 & AL1916Ws Intel® Pentium® 4 524 1 GB DDR-SDRAM 250 GB AMD Radeon Xpress 200 Windows XP Home Edition Tower PC:

Acer Aspire T650 & AL1916Ws, 3,06 GHz, Intel® Pentium® 4, 1 GB, 250 GB, DVD±RW, Windows XP Home Edition

Long summary description Acer Aspire T650 & AL1916Ws Intel® Pentium® 4 524 1 GB DDR-SDRAM 250 GB AMD Radeon Xpress 200 Windows XP Home Edition Tower PC:

Acer Aspire T650 & AL1916Ws. Processor frequency: 3,06 GHz, Processor family: Intel® Pentium® 4, Processor model: 524. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 200. Operating system installed: Windows XP Home Edition. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.