Acer logo

Acer Aspire T160 AMD Sempron 3400+ 0,5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 LE Windows XP Professional Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71353
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T160 AMD Sempron 3400+ 0,5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 LE Windows XP Professional Tower PC:

Acer Aspire T160, 1,8 GHz, AMD Sempron, 3400+, 0,5 GB, 160 GB, Windows XP Professional

Long summary description Acer Aspire T160 AMD Sempron 3400+ 0,5 GB DDR-SDRAM 160 GB NVIDIA GeForce 6200 LE Windows XP Professional Tower PC:

Acer Aspire T160. Processor frequency: 1,8 GHz, Processor family: AMD Sempron, Processor model: 3400+. Internal memory: 0,5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA GeForce 6200 LE. Operating system installed: Windows XP Professional. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.