Acer logo

Acer Aspire L100 AMD Athlon 4000+ 1 GB DDR2-SDRAM 320 GB NVIDIA GeForce 6150 Windows Vista Home Premium SFF PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86308
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire L100 AMD Athlon 4000+ 1 GB DDR2-SDRAM 320 GB NVIDIA GeForce 6150 Windows Vista Home Premium SFF PC:

Acer Aspire L100, 2,1 GHz, AMD Athlon, 1 GB, 320 GB, DVD±RW, Windows Vista Home Premium

Long summary description Acer Aspire L100 AMD Athlon 4000+ 1 GB DDR2-SDRAM 320 GB NVIDIA GeForce 6150 Windows Vista Home Premium SFF PC:

Acer Aspire L100. Processor frequency: 2,1 GHz, Processor family: AMD Athlon, Processor model: 4000+. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 6150. Operating system installed: Windows Vista Home Premium. Chassis type: SFF. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.