Acer logo

Acer Aspire T660 Intel® Pentium® 4 524 0,5 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1100 Windows XP Media Center Edition Tower PC

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43574
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire T660 Intel® Pentium® 4 524 0,5 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1100 Windows XP Media Center Edition Tower PC:

Acer Aspire T660, 3,06 GHz, Intel® Pentium® 4, 0,5 GB, 250 GB, DVD±RW, Windows XP Media Center Edition

Long summary description Acer Aspire T660 Intel® Pentium® 4 524 0,5 GB DDR2-SDRAM 250 GB AMD Radeon Xpress 1100 Windows XP Media Center Edition Tower PC:

Acer Aspire T660. Processor frequency: 3,06 GHz, Processor family: Intel® Pentium® 4, Processor model: 524. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows XP Media Center Edition. Chassis type: Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.